First Sensor AG Datasheets for Photodiodes
Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more
| Product Name | Notes |
|---|---|
| Alpha, beta, gamma, and X-ray radiation can be detected with silicon PIN photodiodes either directly via the absorption in the crystal lattice or indirectly via the measurement of the luminescence... | |
| Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800... | |
| First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm... | |
| High-performance PIN photodiodes for low-capacitance light detection as well as for α, β, ϒ and X-radiation detection. Features: PIN photodiodes optimized for photovoltaic and photoconductive use Very low dark current... | |
| PIN photodiodes with enhanced sensitivity in blue and green spectral range. Features: Low capacitance Very low dark current Long-term stability of detection properties | |
| Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser... | |
| The Series 8r offers high sensitivities in the red and green wavelength range and is optimized for 650 nm. The new photodiodes are ideal for applications which demand fast rise... | |
| These avalanche photodiodes are suitable for laser rangefinders, targeting systems or any applications using YAG lasers or similar NIR radiation sources. Features: High quantum yield at 1064 nm High sensitivity... | |
| These avalanche photodiodes were developed specifically for laser range finding and laser scanning applications such as safety scanners, 3D-mapping, environmental monitoring and high resolution LIDAR systems for autonomous driving. The... | |
| These avalanche photodiodes were developed specifically for LIDAR applications and laser rangefinders. The series of products contains linear and matrix arrays with multiple sensors on one monolithic die, e.g. 8,... | |
| These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. | |
| These components utilize the effect of the lateral division of the generated photocurrent. The term "position sensitive detector" (PSD) refers to a component that is based on silicon PIN diode... | |
| These high-speed epitaxial photodiodes are ideal for VIS and NIR applications with low operating voltages. Features: Photodiodes with epitaxial layer structure for fast rise times at low reverse voltages. Epitaxial... | |
| Wavelength-sensitive photodiodes utilize the effect of the wavelength-specific absorption depth of radiation in silicon. For this purpose, two p-n junctions are aligned vertically in the silicon crystal, thus enabling separate... | |
| With a quantum yield > 70% at 400 nm and maximum sensitivity at 600 nm, these components are particularly suited to biomedical applications. Special features High quantum yield at short... |