First Sensor AG Datasheets for Mass Flow Meters and Controllers
Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries.
Mass Flow Meters and Controllers: Learn more
| Product Name | Notes |
|---|---|
| The WBA sensors offer mass flow measurement for air and gases based on a highly sensitive thermal measuring principle. The WBA series includes unidirectional as well as bidirectional flow ranges. | |
| The WBI sensors with I²C bus interface offer mass flow measurement for air and gases based on a highly sensitive thermal measuring principle. The WBI series includes unidirectional as well... | |
| The WTA series offers mass flow measurement for air and gases. The sensors are based on the principle of heat transfer due to mass flow and feature high sensitivities, fast... |