First Sensor AG Miniature Solenoid Valve VSO LowPro

Description
The VSO® LowPro is a miniature proportional valve that controls the flow rate of inert gases. The low profile valve features typical flow rates up to 50 SLPM with a maximum of 1.5 watts at room temperature and can be populated into the smallest portable device improving performance, size and weight. Mounting only requires a simple, machined manifold. Typical applications include ventilators, oxygen concentrators, patient monitors, pressure and flow control as well as pulse dose control and negative pressure wound therapy.
Datasheet
Description
The VSO® LowPro is a miniature proportional valve that controls the flow rate of inert gases. The low profile valve features typical flow rates up to 50 SLPM with a maximum of 1.5 watts at room temperature and can be populated into the smallest portable device improving performance, size and weight. Mounting only requires a simple, machined manifold. Typical applications include ventilators, oxygen concentrators, patient monitors, pressure and flow control as well as pulse dose control and negative pressure wound therapy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Solenoid Valve - VSO LowPro - First Sensor AG
Berlin, Germany
Miniature Solenoid Valve
VSO LowPro
Miniature Solenoid Valve VSO LowPro
The VSO® LowPro is a miniature proportional valve that controls the flow rate of inert gases. The low profile valve features typical flow rates up to 50 SLPM with a maximum of 1.5 watts at room temperature and can be populated into the smallest portable device improving performance, size and weight. Mounting only requires a simple, machined manifold. Typical applications include ventilators, oxygen concentrators, patient monitors, pressure and flow control as well as pulse dose control and negative pressure wound therapy.

The VSO® LowPro is a miniature proportional valve that controls the flow rate of inert gases. The low profile valve features typical flow rates up to 50 SLPM with a maximum of 1.5 watts at room temperature and can be populated into the smallest portable device improving performance, size and weight. Mounting only requires a simple, machined manifold.

Typical applications include ventilators, oxygen concentrators, patient monitors, pressure and flow control as well as pulse dose control and negative pressure wound therapy.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Industrial Valves
Product Number VSO LowPro
Product Name Miniature Solenoid Valve
Valve Type Solenoid
Primary Material Aluminum
Media Gas; Air
Maximum Pressure 30.00 to 50.00 psi (21.11 to 35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Stem Valve, 1/4
Specs
Valve Type Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
Forged Steel Safety Valves - 5218 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details