First Sensor AG Miniature Solenoid Valve MX-Valve

Description
The Series MX is a miniature solenoid valve that delivers high flow at low pressure in a compact, 10 mm wide size. Using hit and hold control, the Series MX miniature solenoid consumes very little power helping medical device manufacturers increase battery life and reduce system weight without sacrificing performance. The universal design supports manifold or barbed-tube mounting and is available in 2-way and 3-way configurations. Typical applications include respiratory devices, oxygen concentrators, deep vein thrombosis and negative pressure wound therapy.
Datasheet
Description
The Series MX is a miniature solenoid valve that delivers high flow at low pressure in a compact, 10 mm wide size. Using hit and hold control, the Series MX miniature solenoid consumes very little power helping medical device manufacturers increase battery life and reduce system weight without sacrificing performance. The universal design supports manifold or barbed-tube mounting and is available in 2-way and 3-way configurations. Typical applications include respiratory devices, oxygen concentrators, deep vein thrombosis and negative pressure wound therapy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Solenoid Valve - MX-Valve - First Sensor AG
Berlin, Germany
Miniature Solenoid Valve
MX-Valve
Miniature Solenoid Valve MX-Valve
The Series MX is a miniature solenoid valve that delivers high flow at low pressure in a compact, 10 mm wide size. Using hit and hold control, the Series MX miniature solenoid consumes very little power helping medical device manufacturers increase battery life and reduce system weight without sacrificing performance. The universal design supports manifold or barbed-tube mounting and is available in 2-way and 3-way configurations. Typical applications include respiratory devices, oxygen concentrators, deep vein thrombosis and negative pressure wound therapy.

The Series MX is a miniature solenoid valve that delivers high flow at low pressure in a compact, 10 mm wide size. Using hit and hold control, the Series MX miniature solenoid consumes very little power helping medical device manufacturers increase battery life and reduce system weight without sacrificing performance. The universal design supports manifold or barbed-tube mounting and is available in 2-way and 3-way configurations.

Typical applications include respiratory devices, oxygen concentrators, deep vein thrombosis and negative pressure wound therapy.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Industrial Valves
Product Number MX-Valve
Product Name Miniature Solenoid Valve
Valve Type Solenoid
Primary Material Nylon; PE
Media Gas; Air
Maximum Pressure 6.00 to 30.00 psi (4.22 to 21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514922 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
558 Series Restrictor Check Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details