First Sensor AG Highly Media Resistant Solenoid Valve R9-Valve

Description
The R9 delivers the liquid flow capabilities of a 16 mm valve with a 9 mm envelope. A 44 % reduction in width with unrivaled flows and pressures to 100 psi. Designed to offer low carryover performance with particulate and crystallization resistance, this valve is ideally suited for today’s demanding liquid handling applications. The R9 supports the performance requirements of current and future laboratory and portable instrumentation.
Datasheet
Description
The R9 delivers the liquid flow capabilities of a 16 mm valve with a 9 mm envelope. A 44 % reduction in width with unrivaled flows and pressures to 100 psi. Designed to offer low carryover performance with particulate and crystallization resistance, this valve is ideally suited for today’s demanding liquid handling applications. The R9 supports the performance requirements of current and future laboratory and portable instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Media Resistant Solenoid Valve - R9-Valve - First Sensor AG
Berlin, Germany
Highly Media Resistant Solenoid Valve
R9-Valve
Highly Media Resistant Solenoid Valve R9-Valve
The R9 delivers the liquid flow capabilities of a 16 mm valve with a 9 mm envelope. A 44 % reduction in width with unrivaled flows and pressures to 100 psi. Designed to offer low carryover performance with particulate and crystallization resistance, this valve is ideally suited for today’s demanding liquid handling applications. The R9 supports the performance requirements of current and future laboratory and portable instrumentation.

The R9 delivers the liquid flow capabilities of a 16 mm valve with a 9 mm envelope. A 44 % reduction in width with unrivaled flows and pressures to 100 psi.

Designed to offer low carryover performance with particulate and crystallization resistance, this valve is ideally suited for today’s demanding liquid handling applications. The R9 supports the performance requirements of current and future laboratory and portable instrumentation.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Industrial Valves
Product Number R9-Valve
Product Name Highly Media Resistant Solenoid Valve
Valve Type Solenoid
Primary Material PEEK
Media Liquids
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC / CPVC Air Venting Valve - ARV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Air Release Valve
Primary Material PVC; CPVC (optional feature)
Media Air
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-27SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
Rotary shear valve, 13 port, 12 position - VD13122PKPKPK0170 - IMI Life Science
Specs
Maximum Pressure ? to 2567.17 psi (? to 1807 m H2O)
Number of Ports 13
View Details