First Sensor AG Highly Media Resistant Solenoid Valve LQX12

Description
The media isolated LQX12 solenoid valves feature a diaphragm optionally made of EPDM or FFKM elastomer and are compatible with aggressive liquids and gases. The 12 mm valves achieve high flow rates of 25 l/min air at 50 psi (3.5 bar) and offer a manifold sub-base. Optionally, 3-way versions are available with 1/4-28 fluid connectors. The valves feature a low internal volume smaller 32 µl. Typical applications include analytical devices such as liquid chromatographs, as well as medical and clinical diagnostics instruments.
Datasheet
Description
The media isolated LQX12 solenoid valves feature a diaphragm optionally made of EPDM or FFKM elastomer and are compatible with aggressive liquids and gases. The 12 mm valves achieve high flow rates of 25 l/min air at 50 psi (3.5 bar) and offer a manifold sub-base. Optionally, 3-way versions are available with 1/4-28 fluid connectors. The valves feature a low internal volume smaller 32 µl. Typical applications include analytical devices such as liquid chromatographs, as well as medical and clinical diagnostics instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Media Resistant Solenoid Valve - LQX12 - First Sensor AG
Berlin, Germany
Highly Media Resistant Solenoid Valve
LQX12
Highly Media Resistant Solenoid Valve LQX12
The media isolated LQX12 solenoid valves feature a diaphragm optionally made of EPDM or FFKM elastomer and are compatible with aggressive liquids and gases. The 12 mm valves achieve high flow rates of 25 l/min air at 50 psi (3.5 bar) and offer a manifold sub-base. Optionally, 3-way versions are available with 1/4-28 fluid connectors. The valves feature a low internal volume smaller 32 µl. Typical applications include analytical devices such as liquid chromatographs, as well as medical and clinical diagnostics instruments.

The media isolated LQX12 solenoid valves feature a diaphragm optionally made of EPDM or FFKM elastomer and are compatible with aggressive liquids and gases. The 12 mm valves achieve high flow rates of 25 l/min air at 50 psi (3.5 bar) and offer a manifold sub-base. Optionally, 3-way versions are available with 1/4-28 fluid connectors. The valves feature a low internal volume smaller 32 µl.

Typical applications include analytical devices such as liquid chromatographs, as well as medical and clinical diagnostics instruments.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Industrial Valves
Product Number LQX12
Product Name Highly Media Resistant Solenoid Valve
Valve Type Solenoid
Primary Material PEEK
Media Gas; Liquids
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manually actuated injection valve 6 port, 2 position - manually-actuated-injection-valve-6-port-2-position - IMI Life Science
Specs
Maximum Pressure ? to 7005.32 psi (? to 4930 m H2O)
Number of Ports 6
View Details
Pneumatic Solenoid Valves - 2021224 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.12 inch (3.17 mm)
View Details
Lead-Free Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details