First Sensor AG Miniature Solenoid Valve TQ

Description
The TQ miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing connections or manifold mounting. Typical applications include medical devices, analytical equipment as well as industrial machines.
Datasheet
Description
The TQ miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing connections or manifold mounting. Typical applications include medical devices, analytical equipment as well as industrial machines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Solenoid Valve - TQ - First Sensor AG
Berlin, Germany
Miniature Solenoid Valve
TQ
Miniature Solenoid Valve TQ
The TQ miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing connections or manifold mounting. Typical applications include medical devices, analytical equipment as well as industrial machines.

The TQ miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing connections or manifold mounting.

Typical applications include medical devices, analytical equipment as well as industrial machines.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Industrial Valves
Product Number TQ
Product Name Miniature Solenoid Valve
Valve Type Solenoid
Primary Material PBT (Polybutylene Terephthalate)
Media Gas
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 6.00 to 100.00 psi (4.22 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Steel In-Line Valve - V6C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Petroleum; Air; Compressed Air; Chemical
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121614025 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 2.56 inch (65.00 mm)
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details