First Sensor AG Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The BTE / PTE / PTU5000 differential pressure transmitters from 25 mbar / 0.3 psi are based on piezo resistive pressure sensors and are are intended to be used with... | |
| The BTE / PTE / PTU5000 differential pressure transmitters from 25 mbar / 0.3 psi are based on piezo resistive pressure sensors and are intended to be used with dry... | |
| The BTE / PTU6000 pressure transmitters allow for high media compatibility with corrosive liquids and gases. The transmitters feature fully welded stainless steel pressure sensor elements and rugged stainless steel... | |
| The BTEL / PTUL5000 differential pressure transmitters from 1 mbar / 1 inH2O are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive... | |
| The CTE / CTU8000 pressure transmitters allow for high media compatibility with corrosive liquids and gases. The transmitters are based on piezo resistive ceramic pressure sensor elements and feature compact... | |
| The CTE / CTU9000 pressure transmitters allow for high media compatibility with corrosive liquids and gases. The transmitters use fully welded stainless steel pressure sensor elements without internal elastomeric seals... | |
| The CTE7000 pressure transmitters are based on piezo resistive pressure sensors and are intended to be used with dry and non-corrosive gases. They are calibrated and temperature compensated and offer... | |
| The KTE / KTU3000 pressure transmitters allow for high media compatibility with corrosive and aggressive liquids and gases. The transmitters are based on piezo resistive ceramic pressure sensor elements and... | |
| The KTE / KTU6000 pressure transmitters allow for high media compatibility with corrosive liquids and gases. The transmitters feature piezo resistive ceramic pressure sensor elements and rugged stainless steel housings. | |
| The OxyProof pressure transmitters feature special materials, manufacturing processes and cleaning procedures to enable safe pressure measurements of pure oxygen gas. The sensors are certified by the German Federal Institute... |