First Sensor AG Highly Media Resistant Solenoid Valve Series 3

Description
The Series 3 solenoid valves are compatible with liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature pressure ports for direct tubing connection, a fast response time and low power consumption. Typical applications include medical devices, analytical equipment as well as industrial machines.
Datasheet
Description
The Series 3 solenoid valves are compatible with liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature pressure ports for direct tubing connection, a fast response time and low power consumption. Typical applications include medical devices, analytical equipment as well as industrial machines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Media Resistant Solenoid Valve - Series 3 - First Sensor AG
Berlin, Germany
Highly Media Resistant Solenoid Valve
Series 3
Highly Media Resistant Solenoid Valve Series 3
The Series 3 solenoid valves are compatible with liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature pressure ports for direct tubing connection, a fast response time and low power consumption. Typical applications include medical devices, analytical equipment as well as industrial machines.

The Series 3 solenoid valves are compatible with liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature pressure ports for direct tubing connection, a fast response time and low power consumption.

Typical applications include medical devices, analytical equipment as well as industrial machines.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Industrial Valves
Product Number Series 3
Product Name Highly Media Resistant Solenoid Valve
Valve Type Solenoid
Primary Material PTFE
Media Gas; Liquids; Air
Valve Size 0.06 to 0.19 inch (1.59 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-311-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Pneumatic Solenoid Valves - 1215646 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium
Media Air
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details