First Sensor AG Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| The BTC miniature diaphragm pumps for air and gases feature low power consumption, optimized flow paths and excellent gas tightness. Due to superior brushless motor designs and selected materials these... | |
| The BTC-IIS miniature diaphragm pumps for air and gases feature low power consumption, optimized flow paths and excellent gas tightness. Due to superior brushless motor designs and selected materials these... | |
| The CTS miniature diaphragm pumps for air and gases feature low power consumption, optimized flow paths and excellent gas tightness. Due to superior brushless motor designs and selected materials these... | |
| The LTC miniature diaphragm pumps offer high media compatibility with many aggressive fluids and very durable diaphragms from advanced proprietary elastomer materials. Due to superior brushless motor designs and selected... | |
| The ultra small T2-05 diaphragm pumps for air and gases weigh only 11 g and 14 g and are ideal for portable and handheld device applications. These high efficient pumps... | |
| The very small T2-03 diaphragm pumps for air and gases weigh only 33 or 42 g and are ideal for portable and handheld device applications. These high efficient pumps feature... |