First Sensor AG Miniature Solenoid Valve V2 Valve

Description
The V2 Valve miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing connections or manifold mounting. Typical applications include medical devices, analytical equipment as well as industrial machines.
Datasheet
Description
The V2 Valve miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing connections or manifold mounting. Typical applications include medical devices, analytical equipment as well as industrial machines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Solenoid Valve - V2 Valve - First Sensor AG
Berlin, Germany
Miniature Solenoid Valve
V2 Valve
Miniature Solenoid Valve V2 Valve
The V2 Valve miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing connections or manifold mounting. Typical applications include medical devices, analytical equipment as well as industrial machines.

The V2 Valve miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing connections or manifold mounting.

Typical applications include medical devices, analytical equipment as well as industrial machines.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Industrial Valves
Product Number V2 Valve
Product Name Miniature Solenoid Valve
Valve Type Solenoid
Primary Material PBT (Polybutylene Terephthalate)
Media Gas; Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
T 343 Diaphragm Valve Zero Dead Leg Wheel Operator - 1246249 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 2.00 inch (50.80 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details