First Sensor AG Miniature Solenoid Valve X-Valve

Description
The X-Valve miniature switching solenoid valves offer only 8 mm wide housings and allow for space-saving PCB-mounting. Their barbed pressure ports can be used for direct tubing connection or manifold mounting. The simple single piece body design reduces the overall valve components and provides high reliability and performance. Typical applications include medical devices, analytical equipment as well as industrial machines.
Datasheet
Description
The X-Valve miniature switching solenoid valves offer only 8 mm wide housings and allow for space-saving PCB-mounting. Their barbed pressure ports can be used for direct tubing connection or manifold mounting. The simple single piece body design reduces the overall valve components and provides high reliability and performance. Typical applications include medical devices, analytical equipment as well as industrial machines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Solenoid Valve - X-Valve - First Sensor AG
Berlin, Germany
Miniature Solenoid Valve
X-Valve
Miniature Solenoid Valve X-Valve
The X-Valve miniature switching solenoid valves offer only 8 mm wide housings and allow for space-saving PCB-mounting. Their barbed pressure ports can be used for direct tubing connection or manifold mounting. The simple single piece body design reduces the overall valve components and provides high reliability and performance. Typical applications include medical devices, analytical equipment as well as industrial machines.

The X-Valve miniature switching solenoid valves offer only 8 mm wide housings and allow for space-saving PCB-mounting. Their barbed pressure ports can be used for direct tubing connection or manifold mounting. The simple single piece body design reduces the overall valve components and provides high reliability and performance.

Typical applications include medical devices, analytical equipment as well as industrial machines.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Industrial Valves
Product Number X-Valve
Product Name Miniature Solenoid Valve
Valve Type Solenoid
Primary Material PBT (Polybutylene Terephthalate)
Media Gas
Valve Size 0.06 inch (1.59 mm)
Maximum Pressure 6.00 to 100.00 psi (4.22 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514615 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
4.5 mm Press-in Vent Valve -  - Lee Co. (The)
Specs
Valve Type Vent Valves
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details