First Sensor AG Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| The BTC miniature diaphragm pumps for air and gases feature low power consumption, optimized flow paths and excellent gas tightness. Due to superior brushless motor designs and selected materials these... | |
| The BTC-IIS miniature diaphragm pumps for air and gases feature low power consumption, optimized flow paths and excellent gas tightness. Due to superior brushless motor designs and selected materials these... | |
| The CTS miniature diaphragm pumps for air and gases feature low power consumption, optimized flow paths and excellent gas tightness. Due to superior brushless motor designs and selected materials these... | |
| The LTC miniature diaphragm pumps offer high media compatibility with many aggressive fluids and very durable diaphragms from advanced proprietary elastomer materials. Due to superior brushless motor designs and selected... | |
| The ultra small T2-05 diaphragm pumps for air and gases weigh only 11 g and 14 g and are ideal for portable and handheld device applications. These high efficient pumps... | |
| The very small T2-03 diaphragm pumps for air and gases weigh only 33 or 42 g and are ideal for portable and handheld device applications. These high efficient pumps feature... |