First Sensor AG Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| The HF PRO proportional solenoid valves precisely control the flow of gas in proportion to input current and provide optimal system performance when using closed loop feedback. The valves achieve... | |
| The Lone Wolf proportional solenoid valves precisely control the flow of gas in proportion to input current and provide optimal system performance when using closed loop feedback. The valves are... | |
| The MD PRO proportional solenoid valves precisely control the flow of gas in proportion to input current and provide optimal system performance when using closed loop feedback. Their pressure ports... | |
| The media isolated Series 1 solenoid valves are compatible with aggressive liquids and gases. Only PTFE and borosilicate glass are in contact with the media passing through the valve. The... | |
| The media isolated Series 2 solenoid valves are compatible with aggressive liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature a... | |
| The PND Series offers a cost-effective exhaust valve in a miniature housing. They are perfect for safety-oriented applications that require pressure relief to atmosphere upon power loss such as Non-Invasive... | |
| The Series 11 miniature switching solenoid valves achieve very long life cycles while complying with all specified performance characteristics. The valves can be soldered directly onto a PCB providing both... | |
| The Series 3 solenoid valves are compatible with liquids and gases. Only PTFE is in contact with the media passing through the valve. The valves feature pressure ports for direct... | |
| The Series 9 high performance solenoid valves provide precision control of liquids and gases. The valves features very fast response times <5 ms and ultra-high leak integrity of 1 x... | |
| The Series 9 Pulse Valves high performance solenoid valves provide precision control of liquids and gases. The valves features ultra fast response times as fast as 160 μs and ultra-high... | |
| The Series 99 high performance solenoid valves provide precision control of liquids and gases. The valves features very fast response times <5 ms and ultra-high leak integrity of 1 x... | |
| The Series LX-Valve is a miniature latching pneumatic solenoid valve measuring only 8 mm in width. The compact size, light weight, and power saving latching feature of the Series LX-Valve... | |
| The Series MX is a miniature solenoid valve that delivers high flow at low pressure in a compact, 10 mm wide size. Using hit and hold control, the Series MX... | |
| The SRS miniature switching solenoid valve offers a only 10 mm wide plastic housing and allows for space-saving PCB-mounting. Its pressure ports can be used for manifold mounting. Typical applications... | |
| The TE miniature switching solenoid valves achieve very long life cycles while complying with all specified performance characteristics. The valves can be soldered directly onto a PCB providing both electrical... | |
| The TO proportional solenoid valves precisely control the flow of gas in proportion to input current and provide optimal system performance when using closed loop feedback. The valves are thermally... | |
| The V2 Valve miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination... | |
| The VSO Low Flow is an addition to the current line of VSO valves offering enhanced flow control for applications where control is critical or flow is required below 600... | |
| The VSO MAX HP proportional solenoid valves precisely control the flow of gas in proportion to input current and provide optimal system performance when using closed loop feedback. The valves... | |
| The VSO proportional solenoid valves precisely control the flow of gas in proportion to input current and provide optimal system performance when using closed loop feedback. The valves are thermally... | |
| The VSO® LowPro is a miniature proportional valve that controls the flow rate of inert gases. The low profile valve features typical flow rates up to 50 SLPM with a... | |
| The VSO®- MI is a miniature proportional valve specifically designed for medical device manufacturers and incorporates thermal compensation to provide precise flow control and stability over a wide operating temperature... |