VAST STOCK CO., LIMITED Datasheets for Industrial Joysticks

Industrial joysticks use potentiometric, inductive or photoelectric sensing systems and/or switches to translate joystick motion into an output signal.
Industrial Joysticks: Learn more

Page: 1 2
Product Name Notes
Board Mount Motion & Position Sensors Triaxis Programmable Linear & 3D-Joystick Position Sensor feat. Ratiometric Analog, PWM & SPI Outputs (Gen. I)
Input Devices .1A FULL BOOT+LEVER 5 WAY CONNECT IP67
Input Devices .1A FULL BOOT+LEVER NO HARNESS IP67
Input Devices 0-5V Cstl Act 22AWG SQR Lmtr IP68
Input Devices 1 AXIS, 22AWG, ROLLER, THREADED HOUSING, PLASTIC
Input Devices 2 AXIS STANDARD JOYSTICK 2 AXIS, BZL C, HNDL 1, P POT
Input Devices 2 AXIS STANDARD JOYSTICK 2 AXIS, BZL C, HNDL 6, M POT
Input Devices 2 AXIS STANDARD JOYSTICK 2 AXIS, BZL L, HNDL C, R POT
Input Devices 2 AXIS STANDARD JOYSTICK 2 AXIS, BZL L, HNDL E, M POT
Input Devices 2 AXIS, 22AWG, 0V TO 5V OUTPUT, BLUE LED BACKLIGHTING
Input Devices 2 AXIS, 22AWG, 0V TO 5V OUTPUT, PUCK ACTUATOR
Input Devices 2 AXIS, 22AWG, 0V TO 5V OUTPUT, QUADCAVE ACTUATOR
Input Devices 2 AXIS, 22AWG, 0V TO 5V OUTPUT, RED LED BACKLIGHTING
Input Devices 2 AXIS, 22AWG, CASTLE, ELASTOMER, THREADED HOUSING, PLASTIC
Input Devices 22MM JOYSTICK 600VAC 10AMP
Input Devices 2A HALF BOOT+LEVER 5 WAY CONNECT IP67
Input Devices 2A HALF BOOT+LEVER NO HARNESS IP67
Input Devices 3 AXIS STANDARD JOYSTICK 3 AXIS, BZL C, HNDL 8, P POT
Input Devices 3 AXIS STANDARD JOYSTICK 3 AXIS, BZL L, HNDL 8, P POT
Input Devices APEM JOYSTICK
Input Devices Finger Tip 5V, Plus 22AWG 25cm PTFE
Input Devices Finger Tip 5V,Square 22AWG 25cm PTFE
Input Devices Handles 1,2,3 22AWG 25cm PTFE
Input Devices JOYSTICK 22MM XD2
Input Devices JOYSTICK 30MM XD2
Input Devices JOYSTICK 30MM XKB +OPTIONS
Input Devices JOYSTICK 30MM XKB
Input Devices JOYSTICK CONTROLLER 240VAC 1.5A XB4
Input Devices JOYSTICK CONTROLLER 240VAC 1.5A XB5
Input Devices JOYSTICK CONTROLLER
Input Devices REPLACEMENT JOYSTICK HANDLE
Input Devices RPLCMT JOYSTICK BODY/CONTACT ASSY
Input Devices THUMBSTICK OEM .5V- 4.5V SEN.1, 4.5 -.5V SEN2
Input Devices TS SERIES
Input Devices TS, 28AWG, PLUS LIMITER, DUAL OUTPUT
Input Devices TS, ALL CAPS, ALL HARDWARE, 22AWG, PLUS, 0.25V-4.75V
Input Devices TS, ALL CAPS, ALL HARDWARE, GF, 0V-5V
Input Devices TS, ALL CAPS, ALL HARDWARE, GF, 22AWG, 0.25V-4.75V
Input Devices TS, ALL CAPS, ALL MOUNT SQUARE, USB
Input Devices TS, ALL CAPS, ALL MOUNT, 22AWG SQUARE, 0.25V-4.75V
Input Devices TS, ALL CAPS, ALL MOUNT, 28AWG GF, .5-4.5V DUAL
Input Devices TS, ALL CAPS, ALL MOUNT, 28AWG GF, 0.25V-4.75V SINGLE
Input Devices TS, ALL CAPS, ALL MOUNT, 28AWG GF, 0.5-4.5V, SINGLE
Input Devices TS, ALL CAPS, ALL MOUNT, 28AWG SQUARE, 0V-5V
Input Devices TS, CASTLE, ALL MOUNT SQUARE, USB
Input Devices TS, CASTLE, ALL MOUNT, 22AWG GUIDED FEEL, 0.5V-4.5V
Input Devices TS, CASTLE, ALL MOUNT, 22AWG SINGLE, .25V-4.75V
Input Devices TS, CASTLE, ALL MOUNT, 22AWG SINGLE, 0V-5V
Input Devices TS, CASTLE, ALL MOUNT, 22AWG SQUARE, .25V-4.75V
Input Devices TS, CASTLE, ALL MOUNT, 22AWG SQUARE, 0- 5V
Input Devices TS, CASTLE, ALL MOUNT, 22AWG SQUARE, 0.5 - 4.5V
Input Devices TS, CASTLE, ALL MOUNT, 22AWG, PLUS LIMITER
Input Devices TS, CASTLE, ALL MOUNT, 28AWG GF, .5V-4.5V DUAL
Input Devices TS, CASTLE, DROP-IN, 22AWG SINGLE, .5V-4.5V
Input Devices TS, CASTLE, DROP-IN, 22AWG SINGLE, 0V-5V
Input Devices TS, CASTLE, DROP-IN, 22AWG SQU
Input Devices TS, CASTLE, DROP-IN, 22AWG SQUARE, .5V-4.5V, 4.5V-.5V DO
Input Devices TS, CASTLE, DROP-IN, 22AWG SQUARE, 0V-5V, 5V-0V DO
Input Devices TS, CASTLE, DROP-IN, 22AWG SQUARE, 0V-5V, USB
Input Devices TS, CASTLE, DROP-IN, 22AWG, GF LIMITER
Input Devices TS, CASTLE, DROP-IN, 28 AWG SQUARE, 0V-5V, 5V-0V DO
Input Devices TS, CASTLE, DROP-IN, 28AWG GF, .5V-4.5V,4.5V-.5V DO
Input Devices TS, CASTLE, DROP-IN, 28AWG GF, 0V-5V
Input Devices TS, CASTLE, DROP-IN, 28AWG SQUARE, 0V-5V
Input Devices TS, CASTLE, NO MOUNT, 28AWG SQUARE, 0V-5V
Input Devices TS, CASTLE, NO MOUNTING, 22AWG SINGLE AXIS, 0V-5V
Input Devices TS, CASTLE, NO MOUNTING, 22AWG SQUARE, 0V-5V
Input Devices TS, CASTLE, REAR MNT, 22AWG GF, 0.5V-4.55V, SINGLE
Input Devices TS, CASTLE, REAR MOUNT, 22AWG GF, DUAL OUTPUT
Input Devices TS, CASTLE, REAR MOUNT, 22AWG PLUS, DUAL
Input Devices TS, CASTLE, REAR MOUNT, 22AWG SINGLE, .5V-4.5V
Input Devices TS, CASTLE, REAR MOUNT, 22AWG SINGLE, 0V-5V
Input Devices TS, CASTLE, REAR MOUNT, 22AWG SQUARE, .5V-4.5V
Input Devices TS, CASTLE, REAR MOUNT, 22AWG SQUARE, 0.25V-4.75V
Input Devices TS, CASTLE, REAR MOUNT, 22AWG SQUARE, 0V-5V DUAL
Input Devices TS, CASTLE, REAR MOUNT, 28AWG GF, DUAL
Input Devices TS, CASTLE, REAR MOUNT, 28AWG SINGLE, 0.5V-4.5V
Input Devices TS, CASTLE, REAR MOUNT, 28AWG SINGLE, 0V-5V
Input Devices TS, CASTLE, REAR MOUNT, 28AWG SINGLE, 1V-4V, 4V-1V DO
Input Devices TS, CASTLE, REAR MOUNT, 28AWG SQUARE, .5V-4.5V
Input Devices TS, CASTLE, REAR MOUNT, 28AWG SQUARE, 0V-5V
Input Devices TS, CASTLE, REAR MOUNT, 28AWG, PLUS, DUAL, SINGLE
Input Devices TS, CASTLE, REAR MOUNT, PLUS, .0V-5V
Input Devices TS, CASTLE, REAR MOUNT, PLUS, .5V-4.5V
Input Devices TS, CASTLE, REAR MOUNT, PLUS, 0.25V-4.75V
Input Devices TS, CASTLE, REAR MOUNT, SQUARE, USB
Input Devices USB Cstl Act 22AWG 1Axis Lmtr IP68
Input Devices USB Cstl Act 22AWG SQR Lmtr IP68
Switch Bezels / Switch Caps 2 AXIS COMPACT JOYSTICK 2 AXIS, BZL O, HNDL 5, J POT

<< Prev