Schneider Electric Joysticks XD4PA24

Description
Schneider Electric XD4PA24 Joystick
Request a Quote Datasheet
Description
Schneider Electric XD4PA24 Joystick
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Joysticks
6099876
Joysticks 6099876
Schneider Electric XD4PA24 Joystick

Schneider Electric XD4PA24 Joystick

Supplier's Site
Sheung Wan, Hong Kong
Input Devices
XD4PA24
Input Devices XD4PA24
Input Devices JOYSTICK CONTROLLER 240VAC 1.5A XB4

Input Devices JOYSTICK CONTROLLER 240VAC 1.5A XB4

Buy Now Datasheet
Joystick, Controller, Momentary, 4 Position - 70007439 - Allied Electronics, Inc.
Fort Worth, TX, USA
Joystick, Controller, Momentary, 4 Position
70007439
Joystick, Controller, Momentary, 4 Position 70007439
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons

XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Joysticks Industrial Joysticks Industrial Joysticks
Product Number 6099876 XD4PA24 70007439
Product Name Joysticks Input Devices Joystick, Controller, Momentary, 4 Position
Grip Style Lever Ball
Material of Construction Lever
Joystick Technology Spring return
Unlock Full Specs
to access all available technical data

Similar Products

Joysticks - 8232413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Button
Material of Construction Button
Joystick Technology Proportional dual axis
View Details
Archive - Automation technology - Spring-return joystick switches WKT MKT WKS MKS - Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSE521 -  - Schmersal Inc.
Specs
Connector Screw terminals M20 x 1.5
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
JHL Joystick with G3-B Grip - HJLG3-B - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Handle Options Multifunction Grip; Rocker Switch; Trigger or Pushbutton Handle
Joystick Technology Hall Effect
View Details
Navigation Switches, Joystick - 8G5001C0004 - ODG (Origin Data Global)
Specs
Electrical Output Other; Analog (Hall Effect)
Number of Axes 2-Axis Control
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details