Vektek, LLC Tombstone Top Plate, 4 Side 1500 psi 56-0003-01

Description
Provides separate unclamp control of up to four faces of a tombstone or multi-circuit pallet for independent loading and unloading. Top Plates are convenient, self-contained packages that include a quick connect coupling, manual shutoff valves, accumulator, filter screens, check valves, pressure gauge(s) and a manual pressure bleed port. The Four-Sided Top Plate is provided with one common pressure gauge and auxilary ports for optional pressure gauges at each shutoff valve. Models available for circuits operating at 2000-5000 psi and 1000-3500 psi pressures.
Datasheet
Description
Provides separate unclamp control of up to four faces of a tombstone or multi-circuit pallet for independent loading and unloading. Top Plates are convenient, self-contained packages that include a quick connect coupling, manual shutoff valves, accumulator, filter screens, check valves, pressure gauge(s) and a manual pressure bleed port. The Four-Sided Top Plate is provided with one common pressure gauge and auxilary ports for optional pressure gauges at each shutoff valve. Models available for circuits operating at 2000-5000 psi and 1000-3500 psi pressures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tombstone Top Plate, 4 Side 1500 psi - 56-0003-01 - Vektek, LLC
Emporia, KS, USA
Tombstone Top Plate, 4 Side 1500 psi
56-0003-01
Tombstone Top Plate, 4 Side 1500 psi 56-0003-01
Provides separate unclamp control of up to four faces of a tombstone or multi-circuit pallet for independent loading and unloading. Top Plates are convenient, self-contained packages that include a quick connect coupling, manual shutoff valves, accumulator, filter screens, check valves, pressure gauge(s) and a manual pressure bleed port. The Four-Sided Top Plate is provided with one common pressure gauge and auxilary ports for optional pressure gauges at each shutoff valve. Models available for circuits operating at 2000-5000 psi and 1000-3500 psi pressures.
  • Provides separate unclamp control of up to four faces of a tombstone or multi-circuit pallet for independent loading and unloading.
  • Top Plates are convenient, self-contained packages that include a quick connect coupling, manual shutoff valves, accumulator, filter screens, check valves, pressure gauge(s) and a manual pressure bleed port.
  • The Four-Sided Top Plate is provided with one common pressure gauge and auxilary ports for optional pressure gauges at each shutoff valve.
  • Models available for circuits operating at 2000-5000 psi and 1000-3500 psi pressures.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 56-0003-01
Product Name Tombstone Top Plate, 4 Side 1500 psi
Valve Type Check; Shut Off
Primary Material Steel
Maximum Pressure 2000.00 to 5000.00 psi (1408 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
3-Way Diverting/Mixing Globe Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Cryogenic; Directional; Diverter; Mixing; Globe
Media Steam; Air
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P3S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil, food and beverage and severe service; Air; Compressed Air; Chemical
View Details