Vektek, LLC Tombstone Top Plate, 2 Side 1500 psi 56-0004-01

Description
Provides separate unclamp control of up to two faces of a tombstone or multi-circuit pallet for independent loading and unloading. Top Plates are convenient, self-contained packages that include a quick connect coupling, manual shutoff valves, accumulator, filter screens, check valves, pressure gauge(s) and a manual pressure bleed port. The Two-Sided Top Plate is provided with one common pressure gauge and auxilary ports for optional pressure gauges at each shutoff valve. Models available for circuits operating at 2000-5000 psi and 1000-3500 psi pressures.
Datasheet
Description
Provides separate unclamp control of up to two faces of a tombstone or multi-circuit pallet for independent loading and unloading. Top Plates are convenient, self-contained packages that include a quick connect coupling, manual shutoff valves, accumulator, filter screens, check valves, pressure gauge(s) and a manual pressure bleed port. The Two-Sided Top Plate is provided with one common pressure gauge and auxilary ports for optional pressure gauges at each shutoff valve. Models available for circuits operating at 2000-5000 psi and 1000-3500 psi pressures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tombstone Top Plate, 2 Side 1500 psi - 56-0004-01 - Vektek, LLC
Emporia, KS, USA
Tombstone Top Plate, 2 Side 1500 psi
56-0004-01
Tombstone Top Plate, 2 Side 1500 psi 56-0004-01
Provides separate unclamp control of up to two faces of a tombstone or multi-circuit pallet for independent loading and unloading. Top Plates are convenient, self-contained packages that include a quick connect coupling, manual shutoff valves, accumulator, filter screens, check valves, pressure gauge(s) and a manual pressure bleed port. The Two-Sided Top Plate is provided with one common pressure gauge and auxilary ports for optional pressure gauges at each shutoff valve. Models available for circuits operating at 2000-5000 psi and 1000-3500 psi pressures.
  • Provides separate unclamp control of up to two faces of a tombstone or multi-circuit pallet for independent loading and unloading.
  • Top Plates are convenient, self-contained packages that include a quick connect coupling, manual shutoff valves, accumulator, filter screens, check valves, pressure gauge(s) and a manual pressure bleed port.
  • The Two-Sided Top Plate is provided with one common pressure gauge and auxilary ports for optional pressure gauges at each shutoff valve.
  • Models available for circuits operating at 2000-5000 psi and 1000-3500 psi pressures.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Industrial Valves
Product Number 56-0004-01
Product Name Tombstone Top Plate, 2 Side 1500 psi
Valve Type Check; Shut Off
Primary Material Steel
Maximum Pressure 2000.00 to 5000.00 psi (1408 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Dual Syringe Diluter Valve - 53175-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Full Port Brass Ball Valve - 161N-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details