"Lightweight, heavy-duty fiberglass construction provides optimum impact resistance, durability and crack resistance. Features unique smooth crown for deflecting impacting objects. Includes 8-point suspension with ratchet adjustment. Also available with Quick-Lok« mounting blocks. Meets ANSI Z89.1-2003, Type 1, Class G or C."
| State Safety & Compliance | |
|---|---|
| Product Category | Helmets and Hardhats |
| Product Number | P2NRWWE |
| Product Name | SuperEight Fiberglass Caps > COLOR - White > STYLE - Ratchet > UOM - Each |
| Type | Hardhat (optional feature) |