"Flat front, trim profile shell design combines a perfect fit with a look that workers prefer. Features rain trough and poly brow pad. Lightweight, high-density, polyethylene construction for durability. Available with 4-point suspension with self-sizing pinlock or Flex-Gear« ratchet size adjustment. Meets ANSI Z89.1-2003, Type I, Class E & G and CSA Z94.1-2005, Type 1, Class E & G. Custom logo printing available."
| State Safety & Compliance | |
|---|---|
| Product Category | Helmets and Hardhats |
| Product Number | 51HYR |
| Product Name | Model S51 Hard Hats > COLOR - Hi-viz yellow > STYLE - Ratchet > UOM - Each |
| Type | Hardhat (optional feature) |