State Safety & Compliance Optrel p 250 Welding Helmets - Complete Optrel p 250 helmet, single shade 10, auto-darkening filter > COLOR - Metallic red > UOM - Each K2501

Description
"Available in (2) auto-darkening welding filter options or the 4"" x 5"" passive lens. Front-loading cover lens and welding filter provide impact resistance and easy maintenance. Other features include telescopic headgear, Light Guideã- sensor to minimize sensor block (variable model only), distortion-free optics, and flame-resistant nylon helmet shell. Provides maximum UV/IR protection and full head coverage. Metallic paint finish. Meets ANSI Z87.1-2003 and CSA Z94.3."
Description
"Available in (2) auto-darkening welding filter options or the 4"" x 5"" passive lens. Front-loading cover lens and welding filter provide impact resistance and easy maintenance. Other features include telescopic headgear, Light Guideã- sensor to minimize sensor block (variable model only), distortion-free optics, and flame-resistant nylon helmet shell. Provides maximum UV/IR protection and full head coverage. Metallic paint finish. Meets ANSI Z87.1-2003 and CSA Z94.3."

Suppliers

Company
Product
Description
Supplier Links
Optrel p 250 Welding Helmets - Complete Optrel p 250 helmet, single shade 10, auto-darkening filter > COLOR - Metallic red > UOM - Each - K2501 - State Safety & Compliance
Indianapolis, IN, USA
Optrel p 250 Welding Helmets - Complete Optrel p 250 helmet, single shade 10, auto-darkening filter > COLOR - Metallic red > UOM - Each
K2501
Optrel p 250 Welding Helmets - Complete Optrel p 250 helmet, single shade 10, auto-darkening filter > COLOR - Metallic red > UOM - Each K2501
"Available in (2) auto-darkening welding filter options or the 4"" x 5"" passive lens. Front-loading cover lens and welding filter provide impact resistance and easy maintenance. Other features include telescopic headgear, Light Guideã- sensor to minimize sensor block (variable model only), distortion-free optics, and flame-resistant nylon helmet shell. Provides maximum UV/IR protection and full head coverage. Metallic paint finish. Meets ANSI Z87.1-2003 and CSA Z94.3."

"Available in (2) auto-darkening welding filter options or the 4"" x 5"" passive lens. Front-loading cover lens and welding filter provide impact resistance and easy maintenance. Other features include telescopic headgear, Light GuideÃ- sensor to minimize sensor block (variable model only), distortion-free optics, and flame-resistant nylon helmet shell. Provides maximum UV/IR protection and full head coverage. Metallic paint finish. Meets ANSI Z87.1-2003 and CSA Z94.3."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Helmets and Hardhats
Product Number K2501
Product Name Optrel p 250 Welding Helmets - Complete Optrel p 250 helmet, single shade 10, auto-darkening filter > COLOR - Metallic red > UOM - Each
Type Helmet (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Helmet-Mounted, Passive Ear Muffs - SoundControl SH for Full Brim Hat (NRR 25 dBA) - MSA Safety
Specs
Type Helmet
Industry Building & Construction; Mining; Contractor, Industrial, Oil & Gas, Utilities
View Details
Hard Hats - 1936840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hardhat
View Details
Protective Apparel, DuraShell® - 1406PW - Liberty Glove & Safety, Inc.
Liberty Glove & Safety, Inc.
Specs
Type Hardhat
View Details
 - Supplied Air Shield And Welding Helmet HP - Allegro Industries
Specs
Type Hardhat (optional feature)
View Details