State Safety & Compliance EQC Series Welding Helmets - NexGen ADF cartridge only > UOM - Each 3004384

Description
"Welding helmets with NexGenã- EQC« feature (4) sensors in a staggered design and soft touch controls. Smart Viewã- LCD provides fingertip control information with 3N1 multifunction capability (grind, weld, cut), and Intellisenseã- technology allows unit to detect welds less than 5 amps. Clear-Vue light state allows you to keep helmet down at all times. Filter provides IR/UV protection. Includes replaceable lithium batteries, low battery indicator, and 800 working hours of battery life. Large window has 9 sq. in. of viewing area. The Journeyman« helmets features variable cartridge, single sensor, auto-off feature, and window size of 1 1/5"" x 3 3/4"". The Professional series also features Intellisense technology, sensitivity and delay adjustments, and (2) independent sensors. Window size: 1 3/4"" x 3 3/4"". Requires (2) AAA batteries.All Jackson EQCs meet ANSI Z87.1-2003 High Impact."
Description
"Welding helmets with NexGenã- EQC« feature (4) sensors in a staggered design and soft touch controls. Smart Viewã- LCD provides fingertip control information with 3N1 multifunction capability (grind, weld, cut), and Intellisenseã- technology allows unit to detect welds less than 5 amps. Clear-Vue light state allows you to keep helmet down at all times. Filter provides IR/UV protection. Includes replaceable lithium batteries, low battery indicator, and 800 working hours of battery life. Large window has 9 sq. in. of viewing area. The Journeyman« helmets features variable cartridge, single sensor, auto-off feature, and window size of 1 1/5"" x 3 3/4"". The Professional series also features Intellisense technology, sensitivity and delay adjustments, and (2) independent sensors. Window size: 1 3/4"" x 3 3/4"". Requires (2) AAA batteries.All Jackson EQCs meet ANSI Z87.1-2003 High Impact."

Suppliers

Company
Product
Description
Supplier Links
EQC Series Welding Helmets - NexGen ADF cartridge only > UOM - Each - 3004384 - State Safety & Compliance
Indianapolis, IN, USA
EQC Series Welding Helmets - NexGen ADF cartridge only > UOM - Each
3004384
EQC Series Welding Helmets - NexGen ADF cartridge only > UOM - Each 3004384
"Welding helmets with NexGenã- EQC« feature (4) sensors in a staggered design and soft touch controls. Smart Viewã- LCD provides fingertip control information with 3N1 multifunction capability (grind, weld, cut), and Intellisenseã- technology allows unit to detect welds less than 5 amps. Clear-Vue light state allows you to keep helmet down at all times. Filter provides IR/UV protection. Includes replaceable lithium batteries, low battery indicator, and 800 working hours of battery life. Large window has 9 sq. in. of viewing area. The Journeyman« helmets features variable cartridge, single sensor, auto-off feature, and window size of 1 1/5"" x 3 3/4"". The Professional series also features Intellisense technology, sensitivity and delay adjustments, and (2) independent sensors. Window size: 1 3/4"" x 3 3/4"". Requires (2) AAA batteries.All Jackson EQCs meet ANSI Z87.1-2003 High Impact."

"Welding helmets with NexGenÃ- EQC« feature (4) sensors in a staggered design and soft touch controls. Smart ViewÃ- LCD provides fingertip control information with 3N1 multifunction capability (grind, weld, cut), and IntellisenseÃ- technology allows unit to detect welds less than 5 amps. Clear-Vue light state allows you to keep helmet down at all times. Filter provides IR/UV protection. Includes replaceable lithium batteries, low battery indicator, and 800 working hours of battery life. Large window has 9 sq. in. of viewing area. The Journeyman« helmets features variable cartridge, single sensor, auto-off feature, and window size of 1 1/5"" x 3 3/4"". The Professional series also features Intellisense technology, sensitivity and delay adjustments, and (2) independent sensors. Window size: 1 3/4"" x 3 3/4"". Requires (2) AAA batteries.All Jackson EQCs meet ANSI Z87.1-2003 High Impact."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Helmets and Hardhats
Product Number 3004384
Product Name EQC Series Welding Helmets - NexGen ADF cartridge only > UOM - Each
Type Helmet (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Thermalgard® Protective Cap -  - MSA Safety
Specs
Type Hardhat
Application Radiant Heat Resistance
Industry Foundry
View Details
Hard Hats - 2347221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hardhat
View Details
Head Gear - 29410 - Minerallac Company
Minerallac Company
Specs
Type Helmet
View Details
Cobalt Blue Flip-up Full Face Shield -  - Detroit Torch & Mfg. Co.
Specs
Type Helmet (optional feature)
Application Welding
Industry Automotive Manufacturing; Building & Construction
View Details