State Safety & Compliance Shadow Welding Helmets - HSL-100 > COLOR - Red > UOM - Each 3002500

Description
"The narrow shell design makes Shadow ideal for working in tight spaces. Weighing only 13.8 oz., these helmets are lightweight and comfortable and feature extended front, which increases throat protection against sparks, slag, and fumes. Withstands radiant heat up to 350?F, a minimum 50% improvement over most thermoplastic shells. Standard shade 10 polycarbonate filter plate and cover plates are installed at the factory. Available in (3) different models: The HSL-100 features a 4 1/2"" x 5 1/4"" fixed front; the HSL-1 features a 2"" x 4 1/4"" fixed front; and the HSL-2 features a 2"" x 4 1/4"" lift front. Each helmet includes the comfortable 270-S headgear. Shadow welding helmets may also be ordered with cap adapters. Meets ANSI Z87.1-2003 High Impact and CSA Z94.3."
Description
"The narrow shell design makes Shadow ideal for working in tight spaces. Weighing only 13.8 oz., these helmets are lightweight and comfortable and feature extended front, which increases throat protection against sparks, slag, and fumes. Withstands radiant heat up to 350?F, a minimum 50% improvement over most thermoplastic shells. Standard shade 10 polycarbonate filter plate and cover plates are installed at the factory. Available in (3) different models: The HSL-100 features a 4 1/2"" x 5 1/4"" fixed front; the HSL-1 features a 2"" x 4 1/4"" fixed front; and the HSL-2 features a 2"" x 4 1/4"" lift front. Each helmet includes the comfortable 270-S headgear. Shadow welding helmets may also be ordered with cap adapters. Meets ANSI Z87.1-2003 High Impact and CSA Z94.3."

Suppliers

Company
Product
Description
Supplier Links
Shadow Welding Helmets - HSL-100 > COLOR - Red > UOM - Each - 3002500 - State Safety & Compliance
Indianapolis, IN, USA
Shadow Welding Helmets - HSL-100 > COLOR - Red > UOM - Each
3002500
Shadow Welding Helmets - HSL-100 > COLOR - Red > UOM - Each 3002500
"The narrow shell design makes Shadow ideal for working in tight spaces. Weighing only 13.8 oz., these helmets are lightweight and comfortable and feature extended front, which increases throat protection against sparks, slag, and fumes. Withstands radiant heat up to 350?F, a minimum 50% improvement over most thermoplastic shells. Standard shade 10 polycarbonate filter plate and cover plates are installed at the factory. Available in (3) different models: The HSL-100 features a 4 1/2"" x 5 1/4"" fixed front; the HSL-1 features a 2"" x 4 1/4"" fixed front; and the HSL-2 features a 2"" x 4 1/4"" lift front. Each helmet includes the comfortable 270-S headgear. Shadow welding helmets may also be ordered with cap adapters. Meets ANSI Z87.1-2003 High Impact and CSA Z94.3."

"The narrow shell design makes Shadow ideal for working in tight spaces. Weighing only 13.8 oz., these helmets are lightweight and comfortable and feature extended front, which increases throat protection against sparks, slag, and fumes. Withstands radiant heat up to 350?F, a minimum 50% improvement over most thermoplastic shells. Standard shade 10 polycarbonate filter plate and cover plates are installed at the factory. Available in (3) different models: The HSL-100 features a 4 1/2"" x 5 1/4"" fixed front; the HSL-1 features a 2"" x 4 1/4"" fixed front; and the HSL-2 features a 2"" x 4 1/4"" lift front. Each helmet includes the comfortable 270-S headgear. Shadow welding helmets may also be ordered with cap adapters. Meets ANSI Z87.1-2003 High Impact and CSA Z94.3."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Helmets and Hardhats
Product Number 3002500
Product Name Shadow Welding Helmets - HSL-100 > COLOR - Red > UOM - Each
Type Helmet (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Helmet-Mounted, Passive Ear Muffs - SoundControl SH for Full Brim Hat (NRR 25 dBA) - MSA Safety
Specs
Type Helmet
Industry Building & Construction; Mining; Contractor, Industrial, Oil & Gas, Utilities
View Details
Hard Hats - 2655994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hardhat
View Details
Protective Apparel, DuraShell® - 1406RW - Liberty Glove & Safety, Inc.
Liberty Glove & Safety, Inc.
Specs
Type Hardhat
View Details
Aristo Tech 5-13 Welding Helmet -  - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Type Helmet
Application Welding
View Details