"Standard cap features durable, high-density polyethylene shell designed with accessory slots to accommodate add-on features. Includes CushionaireÃ- sweatband and adjustable crown straps. Meets ANSI Z89.1-2003, Type 1, Class E. V-Gard caps with Fas-Trac and 1-Touch suspensions also meet CSA Z94.1-2005 (Class E).Available suspensions: ò Staz-On«: 4-point webbed system with pinlock adjustmentò Fas-Trac«: 4-point webbed system with ratchet adjustment and large knob for easy adjustmentò UniPro«: 4-point, 1-piece plastic baseball-cap-style system with pinlock adjustmentò 1-Touch«: 1-hand slide adjustment with easy-squeeze opening and dual nylon straps"
| State Safety & Compliance | |
|---|---|
| Product Category | Helmets and Hardhats |
| Product Number | 475358 |
| Product Name | V-Gard Standard Caps > COLOR - White > STYLE - Fas-Trac > UOM - Each |
| Type | Hardhat (optional feature) |