Daemar Inc. FTH - Self-Lubricating Bearings - Inch Sizes 14FTH08

Description
TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FTH - Self-Lubricating Bearings - Inch Sizes - 14FTH08 - Daemar Inc.
Lawrenceville, GA, USA
FTH - Self-Lubricating Bearings - Inch Sizes
14FTH08
FTH - Self-Lubricating Bearings - Inch Sizes 14FTH08
TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

TH Flanged Bearings
Length = 0.25 to 2.00 in
Shaft Diameter = 0.3731 to 1.7487 in
The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number 14FTH08
Product Name FTH - Self-Lubricating Bearings - Inch Sizes
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.8729 inch (22.17 mm)
Housing Bore 0.9997 inch (25.39 mm)
Bearing ID 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.314
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3140 inch (7.98 mm)
View Details
Plain Bushes - 528934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3150 inch (8.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-2500-31 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.9700 inch (50.04 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details