Length = 0.125 to 32.000 in
Shaft Diameter = 0.1236 to 6.9954 in
The TH Dryslide bushing is a self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a Zinc/Tin low carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. These are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
| Daemar Inc. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 48TH48 |
| Product Name | TH - Self-Lubricating Bushings - Inch Sizes |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.9982 inch (76.15 mm) |
| Housing Bore | 3.1858 inch (80.92 mm) |
| Bearing ID | 3.0000 inch (76.20 mm) |