Daemar Inc. THX - Pre-Lubricating Bushings - Inch Sizes 12THX16

Description
Length = 0.375 to 3.000 in Shaft Diameter = 0.499 to 3.000 in The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.
Datasheet
Description
Length = 0.375 to 3.000 in Shaft Diameter = 0.499 to 3.000 in The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
THX - Pre-Lubricating Bushings - Inch Sizes - 12THX16 - Daemar Inc.
Lawrenceville, GA, USA
THX - Pre-Lubricating Bushings - Inch Sizes
12THX16
THX - Pre-Lubricating Bushings - Inch Sizes 12THX16
Length = 0.375 to 3.000 in Shaft Diameter = 0.499 to 3.000 in The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Length = 0.375 to 3.000 in
Shaft Diameter = 0.499 to 3.000 in
The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number 12THX16
Product Name THX - Pre-Lubricating Bushings - Inch Sizes
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.7488 inch (19.02 mm)
Housing Bore 0.8846 inch (22.47 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Bushing - 185589766 - Radwell International
Accurate Bushing Company, Inc.
View Details
Snap Bushings - SB-1500-21 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3120 inch (33.32 mm)
View Details