Daemar Inc. Shaft Repair Sleeves 99333

Description
DMR Sleeves are precision stainless steel wear sleeves designed to prolong the life of damaged shafts and yokes by providing a new sealing surface that is superior to most original finishes and materials. Over time sealing lips can groove shafts due to factors such as dirt, heat, excessive water, lack of lubrication and high shaft speeds. DMR Sleeves offer a cost effective alternative to resizing, metalizing or replacing severely damaged surfaces. DMR Sleeve's low profile design means that the same size seal can be utilized and multi-lip oil seals can be accommodated. Material and Sizes The DMR Sleeve is made from 304 Stainless Steel and has a hard chrome coating (68 Rockwell C) to promote wear resistance. Available for shaft diameters ranging from 1 inch to 7 inches.
Description
DMR Sleeves are precision stainless steel wear sleeves designed to prolong the life of damaged shafts and yokes by providing a new sealing surface that is superior to most original finishes and materials. Over time sealing lips can groove shafts due to factors such as dirt, heat, excessive water, lack of lubrication and high shaft speeds. DMR Sleeves offer a cost effective alternative to resizing, metalizing or replacing severely damaged surfaces. DMR Sleeve's low profile design means that the same size seal can be utilized and multi-lip oil seals can be accommodated. Material and Sizes The DMR Sleeve is made from 304 Stainless Steel and has a hard chrome coating (68 Rockwell C) to promote wear resistance. Available for shaft diameters ranging from 1 inch to 7 inches.

Suppliers

Company
Product
Description
Supplier Links
Shaft Repair Sleeves - 99333 - Daemar Inc.
Lawrenceville, GA, USA
Shaft Repair Sleeves
99333
Shaft Repair Sleeves 99333
DMR Sleeves are precision stainless steel wear sleeves designed to prolong the life of damaged shafts and yokes by providing a new sealing surface that is superior to most original finishes and materials. Over time sealing lips can groove shafts due to factors such as dirt, heat, excessive water, lack of lubrication and high shaft speeds. DMR Sleeves offer a cost effective alternative to resizing, metalizing or replacing severely damaged surfaces. DMR Sleeve's low profile design means that the same size seal can be utilized and multi-lip oil seals can be accommodated. Material and Sizes The DMR Sleeve is made from 304 Stainless Steel and has a hard chrome coating (68 Rockwell C) to promote wear resistance. Available for shaft diameters ranging from 1 inch to 7 inches.

DMR Sleeves are precision stainless steel wear sleeves designed to prolong the life of damaged shafts and yokes by providing a new sealing surface that is superior to most original finishes and materials. Over time sealing lips can groove shafts due to factors such as dirt, heat, excessive water, lack of lubrication and high shaft speeds. DMR Sleeves offer a cost effective alternative to resizing, metalizing or replacing severely damaged surfaces.
DMR Sleeve's low profile design means that the same size seal can be utilized and multi-lip oil seals can be accommodated.
Material and Sizes
The DMR Sleeve is made from 304 Stainless Steel and has a hard chrome coating (68 Rockwell C) to promote wear resistance. Available for shaft diameters ranging from 1 inch to 7 inches.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number 99333
Product Name Shaft Repair Sleeves
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details
Taper Lock Bushes - 1465466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.5748 inch (40.00 mm)
Bearing OD 4.2520 inch (108.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details