Daemar Inc. TH - Self-Lubricating Bushings - Inch Sizes 84TH48

Description
Length = 0.125 to 32.000 in Shaft Diameter = 0.1236 to 6.9954 in The TH Dryslide bushing is a self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a Zinc/Tin low carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. These are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
Length = 0.125 to 32.000 in Shaft Diameter = 0.1236 to 6.9954 in The TH Dryslide bushing is a self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a Zinc/Tin low carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. These are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TH - Self-Lubricating Bushings - Inch Sizes - 84TH48 - Daemar Inc.
Lawrenceville, GA, USA
TH - Self-Lubricating Bushings - Inch Sizes
84TH48
TH - Self-Lubricating Bushings - Inch Sizes 84TH48
Length = 0.125 to 32.000 in Shaft Diameter = 0.1236 to 6.9954 in The TH Dryslide bushing is a self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a Zinc/Tin low carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. These are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Length = 0.125 to 32.000 in
Shaft Diameter = 0.1236 to 6.9954 in
The TH Dryslide bushing is a self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a Zinc/Tin low carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. These are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number 84TH48
Product Name TH - Self-Lubricating Bushings - Inch Sizes
Bushing Type Sleeve
Design Units Inch
Shaft OD 5.2475 inch (133.29 mm)
Housing Bore 5.4358 inch (138.07 mm)
Bearing ID 5.2500 inch (133.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details
Taper Lock Bushes - 184050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.9843 inch (25.00 mm)
Bearing OD 2.2441 inch (57.00 mm)
View Details
Snap Bushings - SB-2000-26 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6400 inch (41.66 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details