Daemar Inc. Shaft Repair Sleeves 99192

Description
DMR Sleeves are precision stainless steel wear sleeves designed to prolong the life of damaged shafts and yokes by providing a new sealing surface that is superior to most original finishes and materials. Over time sealing lips can groove shafts due to factors such as dirt, heat, excessive water, lack of lubrication and high shaft speeds. DMR Sleeves offer a cost effective alternative to resizing, metalizing or replacing severely damaged surfaces. DMR Sleeve's low profile design means that the same size seal can be utilized and multi-lip oil seals can be accommodated. Material and Sizes The DMR Sleeve is made from 304 Stainless Steel. Available for shaft diameters ranging from 1 inch to 7 inches.
Description
DMR Sleeves are precision stainless steel wear sleeves designed to prolong the life of damaged shafts and yokes by providing a new sealing surface that is superior to most original finishes and materials. Over time sealing lips can groove shafts due to factors such as dirt, heat, excessive water, lack of lubrication and high shaft speeds. DMR Sleeves offer a cost effective alternative to resizing, metalizing or replacing severely damaged surfaces. DMR Sleeve's low profile design means that the same size seal can be utilized and multi-lip oil seals can be accommodated. Material and Sizes The DMR Sleeve is made from 304 Stainless Steel. Available for shaft diameters ranging from 1 inch to 7 inches.

Suppliers

Company
Product
Description
Supplier Links
Shaft Repair Sleeves - 99192 - Daemar Inc.
Lawrenceville, GA, USA
Shaft Repair Sleeves
99192
Shaft Repair Sleeves 99192
DMR Sleeves are precision stainless steel wear sleeves designed to prolong the life of damaged shafts and yokes by providing a new sealing surface that is superior to most original finishes and materials. Over time sealing lips can groove shafts due to factors such as dirt, heat, excessive water, lack of lubrication and high shaft speeds. DMR Sleeves offer a cost effective alternative to resizing, metalizing or replacing severely damaged surfaces. DMR Sleeve's low profile design means that the same size seal can be utilized and multi-lip oil seals can be accommodated. Material and Sizes The DMR Sleeve is made from 304 Stainless Steel. Available for shaft diameters ranging from 1 inch to 7 inches.

DMR Sleeves are precision stainless steel wear sleeves designed to prolong the life of damaged shafts and yokes by providing a new sealing surface that is superior to most original finishes and materials. Over time sealing lips can groove shafts due to factors such as dirt, heat, excessive water, lack of lubrication and high shaft speeds. DMR Sleeves offer a cost effective alternative to resizing, metalizing or replacing severely damaged surfaces.
DMR Sleeve's low profile design means that the same size seal can be utilized and multi-lip oil seals can be accommodated.
Material and Sizes
The DMR Sleeve is made from 304 Stainless Steel. Available for shaft diameters ranging from 1 inch to 7 inches.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number 99192
Product Name Shaft Repair Sleeves
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-562-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4370 inch (11.10 mm)
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details
Bonded Bushes - 3011384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.4724 inch (12.00 mm)
Bearing OD 1.1811 inch (30.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details