Daemar Inc. FTH - Self-Lubricating Bearings - Inch Sizes 16FTH16

Description
TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FTH - Self-Lubricating Bearings - Inch Sizes - 16FTH16 - Daemar Inc.
Lawrenceville, GA, USA
FTH - Self-Lubricating Bearings - Inch Sizes
16FTH16
FTH - Self-Lubricating Bearings - Inch Sizes 16FTH16
TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

TH Flanged Bearings
Length = 0.25 to 2.00 in
Shaft Diameter = 0.3731 to 1.7487 in
The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number 16FTH16
Product Name FTH - Self-Lubricating Bearings - Inch Sizes
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.9979 inch (25.35 mm)
Housing Bore 1.1246 inch (28.56 mm)
Bearing ID 1.0000 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details
Taper Lock Bushes - 184202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.1024 inch (28.00 mm)
Bearing OD 2.2441 inch (57.00 mm)
View Details
Snap Bushings - SB-875-10 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details