Daemar Inc. FTH - Self-Lubricating Bearings - Inch Sizes 16FTH12

Description
TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FTH - Self-Lubricating Bearings - Inch Sizes - 16FTH12 - Daemar Inc.
Lawrenceville, GA, USA
FTH - Self-Lubricating Bearings - Inch Sizes
16FTH12
FTH - Self-Lubricating Bearings - Inch Sizes 16FTH12
TH Flanged Bearings Length = 0.25 to 2.00 in Shaft Diameter = 0.3731 to 1.7487 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

TH Flanged Bearings
Length = 0.25 to 2.00 in
Shaft Diameter = 0.3731 to 1.7487 in
The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, FTH consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number 16FTH12
Product Name FTH - Self-Lubricating Bearings - Inch Sizes
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.9979 inch (25.35 mm)
Housing Bore 1.1246 inch (28.56 mm)
Bearing ID 1.0000 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.5000 inch (38.10 mm)
View Details
Snap Bushings - SB-500-6 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3910 inch (9.93 mm)
View Details