SAB North America LiYCY (B) TP - Multipair Signal and Control Cable Overall Braid DIN Color Code 03450214

Description
LiYCY (B) TP is a shielded, multi-paired signal and control cable recommended for use in European designed computers, data transmission and office equipment, process controls and instrumentation, where additional EMI protection is required. Twisting the conductors in special paired assemblies provides interference suppression in analog or digital signals.
Datasheet
Description
LiYCY (B) TP is a shielded, multi-paired signal and control cable recommended for use in European designed computers, data transmission and office equipment, process controls and instrumentation, where additional EMI protection is required. Twisting the conductors in special paired assemblies provides interference suppression in analog or digital signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LiYCY (B) TP - Multipair Signal and Control Cable Overall Braid DIN Color Code - 03450214 - SAB North America
Fairfield, NJ, USA
LiYCY (B) TP - Multipair Signal and Control Cable Overall Braid DIN Color Code
03450214
LiYCY (B) TP - Multipair Signal and Control Cable Overall Braid DIN Color Code 03450214
LiYCY (B) TP is a shielded, multi-paired signal and control cable recommended for use in European designed computers, data transmission and office equipment, process controls and instrumentation, where additional EMI protection is required. Twisting the conductors in special paired assemblies provides interference suppression in analog or digital signals.

LiYCY (B) TP is a shielded, multi-paired signal and control cable recommended for use in European designed computers, data transmission and office equipment,
process controls and instrumentation, where additional EMI protection is required. Twisting the conductors in special paired assemblies provides interference
suppression in analog or digital signals.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 03450214
Product Name LiYCY (B) TP - Multipair Signal and Control Cable Overall Braid DIN Color Code
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/600-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details