LiYY is an unshielded, multiconductor signal and control cable recommended for use in European designed computer, data transmission and office equipment,
process control and instrumentation.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 03052025 |
| Product Name | LiYY - Multiconductor Signal and Control Cable DIN Color Code |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | CE Marking |