The DC 300 DS is a multiconductor double shielded PVC signal and control cable designed for applications in computer, data transmission, and office equipment, as well as process control and instrumentation. It features a construction of tinned copper strands for conductors, semi-rigid PVC insulation, and a double shielding system that includes aluminum foil and tinned copper braiding, along with a tinned drain wire. The cable is rated for a peak operating voltage of 350 V and has a testing voltage of 2000 V for both conductor-to-conduct
DC 300 DS is a double shielded UL/CSA approved multiconductor signal and control cable for use in American designed computer, data transmission and office
equipment, process control and instrumentation.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 03242402 |
| Product Name | DC 300 DS - Multiconductor Double Shielded PVC Signal and Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Foil Braid |