SAB North America LiYDY-CY TP - Multipair Signal and Control Cable Overall Braid DIN Color Code 03411025

Description
LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European designed computer, data transmission and office equipment, process control and instrumentation, where maximum EMI protection is required. Twisting the conductors in paired assemblies provides interference suppression in analog or digital signals. The additional braiding on the individual pairs prevents interference between transmission circuits.
Datasheet
Description
LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European designed computer, data transmission and office equipment, process control and instrumentation, where maximum EMI protection is required. Twisting the conductors in paired assemblies provides interference suppression in analog or digital signals. The additional braiding on the individual pairs prevents interference between transmission circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LiYDY-CY TP - Multipair Signal and Control Cable Overall Braid DIN Color Code - 03411025 - SAB North America
Fairfield, NJ, USA
LiYDY-CY TP - Multipair Signal and Control Cable Overall Braid DIN Color Code
03411025
LiYDY-CY TP - Multipair Signal and Control Cable Overall Braid DIN Color Code 03411025
LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European designed computer, data transmission and office equipment, process control and instrumentation, where maximum EMI protection is required. Twisting the conductors in paired assemblies provides interference suppression in analog or digital signals. The additional braiding on the individual pairs prevents interference between transmission circuits.

LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European
designed computer, data transmission and office equipment, process control and instrumentation, where maximum EMI protection is required. Twisting the conductors
in paired assemblies provides interference suppression in analog or digital signals. The additional braiding on the individual pairs prevents interference
between transmission circuits.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 03411025
Product Name LiYDY-CY TP - Multipair Signal and Control Cable Overall Braid DIN Color Code
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60099A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
System cable - 706-3057/301-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details