SAB North America TR 600 Yellow Type TC - UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable 02901804

Description
TR 600 yellow is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. TR 600 yellow tray cable is designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines. TR 600 yellow is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.
Description
TR 600 yellow is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. TR 600 yellow tray cable is designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines. TR 600 yellow is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.

Suppliers

Company
Product
Description
Supplier Links
TR 600 Yellow Type TC  - UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable - 02901804 - SAB North America
Fairfield, NJ, USA
TR 600 Yellow Type TC - UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable
02901804
TR 600 Yellow Type TC - UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable 02901804
TR 600 yellow is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be used without conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. TR 600 yellow tray cable is designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems, assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and machines. TR 600 yellow is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.

TR 600 yellow is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the
National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). This cable can be
used without conduit (exposed runs). The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket
passes the stringent requirements of the VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. TR 600 yellow
tray cable is designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications are machine tools, control systems,
assembly lines, CNC machining centers, grinding machines, bottling equipment, data processing equipment and connections between control panels and
machines. TR 600 yellow is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL
standard 1277 and NEC Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine
generator. MTW listed cables can be used in NFPA 79 Machine areas.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 02901804
Product Name TR 600 Yellow Type TC - UV and Oil Resistant 90°C Flexible Tray Cable and Machine-Tool Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details