LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European
designed computer, data transmission and office equipment, process control and instrumentation, where maximum EMI protection is required. Twisting the conductors
in paired assemblies provides interference suppression in analog or digital signals. The additional braiding on the individual pairs prevents interference
between transmission circuits.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 03411425 |
| Product Name | LiYDY-CY TP - Multipair Signal and Control Cable Overall Braid DIN Color Code |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire; Foil Braid |