SRY D 311 is a UL/CSA approved unshielded, multiconductor signal and control cable for use in measuring, control and voice signals primarily used in medical
technologies, scales and low voltage switchboard and machinery, in control and measuring technologies. For the North American market the conductors of this
cable are color coded in acc to US 2.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 03112405 |
| Product Name | SRY D 311 - Semi-rigid PVC Data Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |