CAN-Bus according to ISO 11898. The CAN-Bus cable is applied
for the exchange of digital information, control apparatus net
(CAN) for faster data transmission/exchang
power supply cable tracks, highly flexible data cables.
| SAB North America | |
|---|---|
| Product Category | Network Cables |
| Product Number | 06274341 |
| Product Name | CB 627 - CAN-Bus Cable With UL Recognition |
| Product Category | Cable |
| Product Type | Fieldbus |
| Cable Type | Multi-Signal/Composite; Twisted Pair |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian) |