DC 300 DS is a double shielded UL/CSA approved multiconductor signal and control cable for use in American designed computer, data transmission and office
equipment, process control and instrumentation.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 03242425 |
| Product Name | DC 300 DS - Multiconductor Double Shielded PVC Signal and Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Foil Braid |