LiYDY-CY TP is a multi-pair signal and control cable designed for applications requiring high electromagnetic compatibility (EMC). It features an overall tinned copper braid for enhanced shielding and is constructed with bare copper strands for conductors, insulated with PVC. The cable is compliant with various standards, including VDE and EN specifications, ensuring reliability in performance. It supports a peak operating voltage of up to 500 V for conductors larger than 24 AWG and has a minimum bending radius of 5 times the outer diameter for fixed installations. The temperature range for static applications is -30 to +70°C, while flexible use allows for -5 to +70°C. The cable is flame retardant and self-extinguishing according to IEC standards, making it suitable for environments where fire safety is a concern. The DIN color code facilitates easy identification of conductors, enhancing installation efficiency.
LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European
designed computer, data transmission and office equipment, process control and instrumentation, where maximum EMI protection is required. Twisting the conductors
in paired assemblies provides interference suppression in analog or digital signals. The additional braiding on the individual pairs prevents interference
between transmission circuits.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 03410414 |
| Product Name | LiYDY-CY TP - Multipair Signal and Control Cable Overall Braid DIN Color Code |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire; Foil Braid |