SAB North America LiYDY-CY TP - Multipair Signal and Control Cable Overall Braid DIN Color Code 03410434

Description
LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European designed computer, data transmission and office equipment, process control and instrumentation, where maximum EMI protection is required. Twisting the conductors in paired assemblies provides interference suppression in analog or digital signals. The additional braiding on the individual pairs prevents interference between transmission circuits.
Datasheet
Description
LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European designed computer, data transmission and office equipment, process control and instrumentation, where maximum EMI protection is required. Twisting the conductors in paired assemblies provides interference suppression in analog or digital signals. The additional braiding on the individual pairs prevents interference between transmission circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LiYDY-CY TP - Multipair Signal and Control Cable Overall Braid DIN Color Code - 03410434 - SAB North America
Fairfield, NJ, USA
LiYDY-CY TP - Multipair Signal and Control Cable Overall Braid DIN Color Code
03410434
LiYDY-CY TP - Multipair Signal and Control Cable Overall Braid DIN Color Code 03410434
LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European designed computer, data transmission and office equipment, process control and instrumentation, where maximum EMI protection is required. Twisting the conductors in paired assemblies provides interference suppression in analog or digital signals. The additional braiding on the individual pairs prevents interference between transmission circuits.

LiYDY-CY TP is a multi-paired, individually spiral shielded and overall braided shield and jacketed signal and control cable recommended for use in European
designed computer, data transmission and office equipment, process control and instrumentation, where maximum EMI protection is required. Twisting the conductors
in paired assemblies provides interference suppression in analog or digital signals. The additional braiding on the individual pairs prevents interference
between transmission circuits.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 03410434
Product Name LiYDY-CY TP - Multipair Signal and Control Cable Overall Braid DIN Color Code
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
Mini CCLD Accel, Side C, 10mV/g, w/Cable - -4517--- - Hottinger Brüel & Kjær A/S
Specs
Rated Temperature -51 to 121 C (-59.8 to 250 F)
View Details
Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-0,3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Rated Voltage 0.0600 kilovolts
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details