LiYCY (B) TP is a shielded, multi-paired signal and control cable recommended for use in European designed computers, data transmission and office equipment,
process controls and instrumentation, where additional EMI protection is required. Twisting the conductors in special paired assemblies provides interference
suppression in analog or digital signals.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 03450814 |
| Product Name | LiYCY (B) TP - Multipair Signal and Control Cable Overall Braid DIN Color Code |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire; Foil Braid |