LiYCY is a shielded, multiconductor signal and control cable recommended for use in European designed computer, data transmission and office equipment,
process control and instrumentation, where additional EMI protection is required.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 03156125 |
| Product Name | LiYCY - Multiconductor Signal and Control Cable Overall Braid DIN Color Code |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Foil Braid |