LiYCY - Multiconductor Signal and Control Cable (part number 03150450) features five conductors with a cross-sectional area of 0.25 mm² each. The cable is constructed with bare copper strands and insulated with PVC, complying with VDE standards. It includes an overall tinned copper braid for shielding, enhancing its electromagnetic compatibility (EMC) characteristics. The cable jacket is made of flame-retardant PVC, suitable for a temperature range of -30°C to +70°C for static applications and -5°C to +70°C for flexible use. It has a peak operating voltage of 350 V and a testing voltage of 1500 V between conductors. The minimum bending radius is five times the outer diameter for fixed installations and ten times for free movement. The cable is CE, EAC, and RoHS compliant, ensuring it meets various safety and environmental standards. The DIN color code allows for easy identification of conductors, making it suitable for applications in process control, instrumentation, and data transmission where EMI protection is essential.
LiYCY is a shielded, multiconductor signal and control cable recommended for use in European designed computer, data transmission and office equipment,
process control and instrumentation, where additional EMI protection is required.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 03150450 |
| Product Name | LiYCY - Multiconductor Signal and Control Cable Overall Braid DIN Color Code |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Foil Braid |