SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 10 11 12 13 14 15 16 17 18
Product Name Notes
BiHFP-J is silicone insulated strands with steel wire armouring for mechanical protection against mechanical damages. Still, it is flexible at low temperatures. It is applied in foundries, plastics processing, packaging...
DR 717 P Highflex is a highflex reeling cable 300/500 V. This reeling cable is used for spring cable reels on stages and theatres.
DR 718 CP Highflex is a highflex reeling cable with overall copper screen. This crane cable is used for spring cable reels on stages, for example, in theatres and as...
DR 721 P is a reeling cable 0,6/1 kV used for spring cable and motor cable reels, hoists, transport systems, and farm vehicles with medium mechanical stress.
Flexible and oil resistant Tray Cable / Machine-Tool Cable with yellow cores for industrial machinery. Recommended applications are machine tools, control systems assembly lines, CNC machining, grinding machines, bottling equipment,...
High flex cable with numbered cores for continuous movement and uncritical PWIS. This highly flexible cable is oil resistant & recommended for use in handling, material handling and automation technologies,...
S 200 C is a continuously flexible TPE/PUR control cable with numbered cores and overall copper screen. Additionally, it has a small outer diameter, a min. bending radius, and uncritical...
SiHF-J / BiHF-J consists of silicone insulated strands with silicone outer sheath. It is flexible at low temperatures, halogen-free, and heat resistant. It finds its application in plastics processing, packaging...
The High Flex Cable is used for heavy appliances as, for example, motor cable reels hoists, transport systems, movable motors, and farm vehicles with high mechanical stress.
Type N (NiCrSi-NiSi) thermo cable with a conductor cross-section of 1.5 mm². The high-temperature-res istant thermal cable can also be designed as a compensating cable with a conductor cross-section of...
VFD Combo XLPE is a flexible shielded motor supply cable designed for adjustable speed drives and servo systems. Included is an individually shielded pair for wiring a brake or temperature...
VFD Symmetrical XLPE TR is a flexible shielded motor supply cable designed for adjustable speed drives and servo systems. The cable is designed with 3 phase leads and 3 symmetrical...
VFD XLPE 2KV TR is designed for use in variable frequency drive (VFD) applications and rated up to 2000 V. It is a power cable used to supply power to...
VFD XLPE TR is a flexible shielded motor supply cable designed for adjustable speed drives and servo systems. The cores are insulated with a thicker cross linked insulation providing better...

<< Prev Next >>