VFD XLPE TR is a flexible shielded motor supply cable designed for adjustable speed drives and servo systems. The cores are insulated with a thicker cross linked insulation providing better heat resistance, low capacitance and better protection against corona discharge.
| SAB BRÖCKSKES GmbH & Co. KG | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Name | Variable Frequency Drive Tray Cables (VFD), VFD XLPE TR |
| Product Type | Multiconductor Cable |
| Rated Voltage | 1 kilovolts |
| Rated Temperature | -40 to 105 C (-40 to 221 F) |
| Cable Jacket | special sunlight and oil resistant copolymer |