SAB BRÖCKSKES GmbH & Co. KG Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Page: 1 10 12 13 14 15 16 17 18
Product Name Notes
DR 721 P is a reeling cable 0,6/1 kV used for spring cable and motor cable reels, hoists, transport systems, and farm vehicles with medium mechanical stress.
High temperature resistant single core with glass fibre insulated strands for use at extreme temperatures up to max. +400°C.
Offshore cable for use as a reeling cable in offshore areas, for spring and motor cable reels in lifting and handling equipment on offshore platforms or ships. Application fields Possible...
The High Flex Cable is used for heavy appliances as, for example, motor cable reels hoists, transport systems, movable motors, and farm vehicles with high mechanical stress. DR 730 P...

<< Prev