Powell Electronics, Inc. Datasheets for Power Transformers

Power transformers convert power-level voltages from one level or phase configuration to another.  They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more

Page: 1 2
Product Name Notes
2X120V PRI. POWER FOR AC15
2X120V PRI. POWER JTM 45
92VA Power Trans
FIL POWER TX
GUITAR POWER 120V, 60 Hz
POWER 325VA
POWER FOR AC30 VINTAGE
POWER TRANS 240V, 50/60Hz
POWER TRANS VOX AC15C1
POWER TX 12.6V , 6.3VA
POWER TX 12.6V ,18.9VA
POWER TX 12.6V ,38VA
POWER TX 12.6V@1A 6.3V@2A
POWER TX 12.6V@2.5A 6.3V@5A
POWER TX 12.6V@4A 6.3V@8A
POWER TX 12V ,14.4VA
POWER TX 12V ,8.4VA
POWER TX 12V@2A 6V@4A
POWER TX 12V@2A, 6V @ 4A
POWER TX 12V@4A, 6V @ 8A
POWER TX 14V , 7VA
POWER TX 14V ,14VA
POWER TX 14V ,28VA
POWER TX 14V ,84VA
POWER TX 16V , 8VA
POWER TX 16V@1A 8V@2A
POWER TX 16V@2.2A, 8V @ 4.4A
POWER TX 16V@3A, 8V @ 6A
POWER TX 186VA 120/230V
POWER TX 18V , 27VA
POWER TX 18V , 54VA
POWER TX 18V , 90VA
POWER TX 2.5V ,7.5VA
POWER TX 20V , 60VA
POWER TX 20V ,40 VA
POWER TX 20V@0.5A,10V@1A
POWER TX 24V , 120VA
POWER TX 24V , 72VA
POWER TX 24V , 9.6VA
POWER TX 24V ,144VA
POWER TX 24V ,16.8VA
POWER TX 24V ,240VA
POWER TX 24V@0.5A 12V@1A
POWER TX 24V@0.5A, 12V @1A
POWER TX 24V@1A 12V@2A
POWER TX 24V@2A, 12V @ 4A
POWER TX 24V@4A, 12V @ 8A
POWER TX 24V@8A, 24V @ 16A
POWER TX 24VCT@1A
POWER TX 25.2V , 50.2 VA
POWER TX 25.2V ,25.2VA
POWER TX 25.2V ,70.6VA
POWER TX 25.2VCT , 2 A
POWER TX 25V , 75VA
POWER TX 26.8V ,26.5VA
POWER TX 28V ,56VA
POWER TX 3.6VA 12V@0.3
POWER TX 3.78VA 12.6/6.3V
POWER TX 35V ,52.5VA
POWER TX 36V , 18VA
POWER TX 36V , 36VA
POWER TX 4.2VA 12.6/6.3V
POWER TX 48 V , 0.250 A
POWER TX 48 V , 0.50 A
POWER TX 48V@1A 24V@2A
POWER TX 48V@2A, 24V @ 4A
POWER TX 48V@3A, 24V @ 6A
POWER TX 48V@4A, 24V @ 8A
POWER TX 5V ,15VA
POWER TX 6.3@1A
POWER TX 6.3V , 1.89 VA
POWER TX 6.3V , 12.6VA
POWER TX 6.3V ,18.9VA
POWER TX 6.3V ,37.8VA
POWER TX 6.3V ,7.6VA
POWER TX 6.3V@10A 3.15V@20A
POWER TX 6V , 3.8VA
POWER TX 6V @ 20A, 3.15V @ 40A
POWER TX 6VA 20/10V
POWER TX 7.2VA 24/12V
POWER TX 9V , 4.5VA
POWER UPGRADE TRANS
POWER YORKVILLE SOUND
TUBE POWER TRANS
Vox AC30 POWER

<< Prev